Lighting, Resonant circuit
Cap Film 0.022uF 1600V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32672L1223J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L1223J189 can be used for catalog matching and distributor lookup.
0.022µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
0.022µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP, 0.022UF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.022UF 5% 1.6KVDC RAD
CAP FILM 0.022UF 5% 1.6KVDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672L1223J189 | 62-B32672L1223J189 | 495-76985-2-ND | 82AH6892 | B32672L1223J189 | B32672L1223J189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.022uF 1600V Capacitor | Film Capacitors | Cap, 0.022Uf, 1.6Kv, Film, Radial Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |