Lighting, Resonant circuit
Win Source Part Number: 1360607-B32672L1123J
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3267*L* - MKP High Current
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.012 µF
Tolerance: ±5%
Applications: High Frequency, Switching; High Pulse, DV/DT
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm)
Height - Seated (Max): 0.472" (12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 600V
Voltage Rating - DC: 1600V (1.6kV)
Dielectric Material: Polypropylene (PP), Metallized
Cap Film 0.012uF 1600V PP 5% (18 X 6 X 12mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672L1123J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.012uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.012uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L1123J000 can be used for catalog matching and distributor lookup.
0.012µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.012UF 5% 1.6KVDC RAD
Film Capacitor, B32672L Series, 0.012 F, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes
CAP FILM 0.012UF 5% 1.6KVDC RAD
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672L1123J000 | 1360607-B32672L1123J000 | 62-B32672L1123J000 | 495-3215-ND | B32672L1123J000 | 42Y0029 | B32672L1123J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors - Film Capacitors | Automotive 0.012uF 1600V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32672L Series, 0.012 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |