EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L1103J000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L1103J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L1103J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L1103J000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.01uF 1600V Capacitor
62-B32672L1103J000
Automotive 0.01uF 1600V Capacitor 62-B32672L1103J000
Cap Film 0.01uF 1600V PP 5%( 18 X 6 X 11mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L1103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L1103J000 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 1600V PP 5%( 18 X 6 X 11mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L1103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L1103J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-3214-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3214-ND
Film Capacitors 495-3214-ND
10000pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1114396-B32672L1103J000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1114396-B32672L1103J000
Capacitors - Film Capacitors 1114396-B32672L1103J000
Win Source Part Number: 1114396-B32672L1103J 000 Category: Capacitors>Film Capacitors Series: B3267*L* - MKP High Current Termination: PC Pins Package: Bulk Voltage Rating - AC: 600V Voltage Rating - DC: 1600V (1.6kV) Applications: High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 10000 pF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32672L1103JZ1,495-3 214,B32672L1103J

Win Source Part Number: 1114396-B32672L1103J000
Category: Capacitors>Film Capacitors
Series: B3267*L* - MKP High Current
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 600V
Voltage Rating - DC: 1600V (1.6kV)
Applications: High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32672L1103JZ1,495-3214,B32672L1103J

Buy Now Datasheet
Film Capacitors - B32672L1103J000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32672L1103J000
Film Capacitors B32672L1103J000
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitors - B32672L1103J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L1103J000
Film Capacitors B32672L1103J000
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Cap, Film, Pp, 0.01Uf, 1.6Kv, Rad; Dielectric Type Epcos - 42Y0028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 0.01Uf, 1.6Kv, Rad; Dielectric Type Epcos
42Y0028
Cap, Film, Pp, 0.01Uf, 1.6Kv, Rad; Dielectric Type Epcos 42Y0028
CAP, FILM, PP, 0.01UF, 1.6KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):600V; Voltage(DC):1.6kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 0.01UF, 1.6KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):600V; Voltage(DC):1.6kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672L1103J000
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L1103J000 62-B32672L1103J000 495-3214-ND 1114396-B32672L1103J000 B32672L1103J000 B32672L1103J000 42Y0028 B32672L1103J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.01uF 1600V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitors Cap, Film, Pp, 0.01Uf, 1.6Kv, Rad; Dielectric Type Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH160K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1572-1189-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers