EPCOS AG Automotive 0.1uF 1000V Capacitor B32672L104J

Description
Cap Film 0.1uF 1000V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L104J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L104J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.1uF 1000V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L104J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L104J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.1uF 1000V Capacitor
62-B32672L104J
Automotive 0.1uF 1000V Capacitor 62-B32672L104J
Cap Film 0.1uF 1000V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L104J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L104J can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 1000V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L104J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L104J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32672L104J - 998998-B32672L104J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32672L104J
998998-B32672L104J
Film Capacitors - B32672L104J 998998-B32672L104J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998998-B32672L104J Capacitance: 100 nF Categories: Film Capacitors Alternative Parts (Cross-Reference): B32672L104JB32672L 104J; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8532250010

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998998-B32672L104J
Capacitance: 100 nF
Categories: Film Capacitors
Alternative Parts (Cross-Reference): B32672L104JB32672L 104J;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8532250010

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B32672L104J 998998-B32672L104J
Product Name Automotive 0.1uF 1000V Capacitor Film Capacitors - B32672L104J
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details