EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P6184K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671P6184K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671P6184K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P6184K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - 495-4753-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4753-ND
Film Capacitors 495-4753-ND
0.18µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial

0.18µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.18UF Capacitor
62-B32671P6184K000
0.18UF Capacitor 62-B32671P6184K000
CAP FILM 0.18UF 10% 630VDC RAD Product overview: B32671P6184K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P6184K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.18UF 10% 630VDC RAD Product overview: B32671P6184K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P6184K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32671P6184K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671P6184K000
Film Capacitors B32671P6184K000
CAP FILM 0.18UF 10% 630VDC RAD

CAP FILM 0.18UF 10% 630VDC RAD

Supplier's Site Datasheet
Cap, 0.18Uf, 630V, Film, Radial Rohs Compliant Epcos - 82AH6889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.18Uf, 630V, Film, Radial Rohs Compliant Epcos
82AH6889
Cap, 0.18Uf, 630V, Film, Radial Rohs Compliant Epcos 82AH6889
CAP, 0.18UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.18UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32671P6184K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32671P6184K000
Capacitors - Film Capacitors B32671P6184K000
CAP FILM 0.18UF 10% 630VDC RAD

CAP FILM 0.18UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671P6184K000 495-4753-ND 62-B32671P6184K000 B32671P6184K000 82AH6889 B32671P6184K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.18UF Capacitor Film Capacitors Cap, 0.18Uf, 630V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details