EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P5224K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671P5224K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671P5224K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P5224K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.22uF 520V Capacitor
62-B32671P5224K000
Automotive 0.22uF 520V Capacitor 62-B32671P5224K000
Cap Film 0.22uF 520V PP 10% (13 X 6 X 12mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P5224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P5224K000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 520V PP 10% (13 X 6 X 12mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P5224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P5224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4754-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4754-ND
Film Capacitors 495-4754-ND
0.22µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32671P5224K000
CAP FILM 0.22UF 10% 520VDC RAD

CAP FILM 0.22UF 10% 520VDC RAD

Supplier's Site
Film Capacitors - B32671P5224K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671P5224K000
Film Capacitors B32671P5224K000
CAP FILM 0.22UF 10% 520VDC RAD

CAP FILM 0.22UF 10% 520VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671P5224K000 62-B32671P5224K000 495-4754-ND B32671P5224K000 B32671P5224K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.22uF 520V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers