Power factor correction
0.15µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial
Cap Film 0.15uF 520V PP 10% (13 X 5 X 11mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P5154K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P5154K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.15UF 10% 520VDC RAD
Film Capacitor, B32671P Series, 0.15 F, 10%, PP (Polypropylene), 520 V RoHS Compliant: Yes
CAP FILM 0.15UF 10% 520VDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32671P5154K000 | 495-4731-ND | 62-B32671P5154K000 | B32671P5154K000 | 42Y0021 | B32671P5154K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.15uF 520V Capacitor | Film Capacitors | Film Capacitor, B32671P Series, 0.15 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |