EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P4474K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671P4474K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671P4474K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P4474K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1047456-B32671P4474K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1047456-B32671P4474K000
Capacitors - Film Capacitors 1047456-B32671P4474K000
Win Source Part Number: 1047456-B32671P4474K 000 Category: Capacitors>Film Capacitors Series: B3267*P* - MKP Power Factor Correction Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 450V Applications: Power Factor Correction (PFC) Height - Seated (Max): 0.551" (14.00mm) Standard Package: 1,000 Capacitance: 0.47 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.512" L x 0.236" W (13.00mm x 6.00mm) Alternative Parts (Cross-Reference): R46KR34700001K; R46KI347050M1K; R46KN347000N0K; B32672P5474K000; B32672Z5474K000; ECW-FD2W474K; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32671P4474K,495-472 0

Win Source Part Number: 1047456-B32671P4474K000
Category: Capacitors>Film Capacitors
Series: B3267*P* - MKP Power Factor Correction
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 450V
Applications: Power Factor Correction (PFC)
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 1,000
Capacitance: 0.47 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.512" L x 0.236" W (13.00mm x 6.00mm)
Alternative Parts (Cross-Reference): R46KR34700001K; R46KI347050M1K; R46KN347000N0K; B32672P5474K000; B32672Z5474K000; ECW-FD2W474K;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32671P4474K,495-4720

Buy Now Datasheet
Singapore, Singapore
Automotive 0.47uF 450V Capacitor
62-B32671P4474K000
Automotive 0.47uF 450V Capacitor 62-B32671P4474K000
Cap Film 0.47uF 450V PP 10% (13 X 6 X 14mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P4474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P4474K000 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 450V PP 10% (13 X 6 X 14mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P4474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P4474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4720-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4720-ND
Film Capacitors 495-4720-ND
0.47µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitor, B32671P Series, 0.47 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos - 42Y0018 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32671P Series, 0.47 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos
42Y0018
Film Capacitor, B32671P Series, 0.47 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos 42Y0018
Film Capacitor, B32671P Series, 0.47 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes

Film Capacitor, B32671P Series, 0.47 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32671P4474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671P4474K000
Film Capacitors B32671P4474K000
CAP FILM 0.47UF 10% 450VDC RAD

CAP FILM 0.47UF 10% 450VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671P4474K000 1047456-B32671P4474K000 62-B32671P4474K000 495-4720-ND 42Y0018 B32671P4474K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Capacitors - Film Capacitors Automotive 0.47uF 450V Capacitor Film Capacitors Film Capacitor, B32671P Series, 0.47 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers