EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P4334K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671P4334K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671P4334K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P4334K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.33uF 450V Capacitor
62-B32671P4334K000
Automotive 0.33uF 450V Capacitor 62-B32671P4334K000
Cap Film 0.33uF 450V PP 10% (13 X 6 X 12mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P4334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P4334K000 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 450V PP 10% (13 X 6 X 12mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P4334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P4334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1047455-B32671P4334K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1047455-B32671P4334K000
Capacitors - Film Capacitors 1047455-B32671P4334K000
Win Source Part Number: 1047455-B32671P4334K 000 Category: Capacitors>Film Capacitors Series: B3267*P* - MKP Power Factor Correction Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 450V Applications: Power Factor Correction (PFC) Height - Seated (Max): 0.472" (12.00mm) Standard Package: 1,000 Capacitance: 0.33 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.512" L x 0.236" W (13.00mm x 6.00mm) Alternative Parts (Cross-Reference): R46KN333050N0K; R46KI333050N0K; R46KN333000N0K; B32672Z5334K289; ECW-FD2W334KQ; ECW-FD2W334KB; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: 495-4722,B32671P4334 K

Win Source Part Number: 1047455-B32671P4334K000
Category: Capacitors>Film Capacitors
Series: B3267*P* - MKP Power Factor Correction
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 450V
Applications: Power Factor Correction (PFC)
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 1,000
Capacitance: 0.33 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.512" L x 0.236" W (13.00mm x 6.00mm)
Alternative Parts (Cross-Reference): R46KN333050N0K; R46KI333050N0K; R46KN333000N0K; B32672Z5334K289; ECW-FD2W334KQ; ECW-FD2W334KB;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-4722,B32671P4334K

Buy Now Datasheet
Film Capacitors - 495-4722-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4722-ND
Film Capacitors 495-4722-ND
0.33µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32671P4334K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32671P4334K000
Capacitors - Film Capacitors B32671P4334K000
CAP FILM 0.33UF 10% 450VDC RAD

CAP FILM 0.33UF 10% 450VDC RAD

Supplier's Site
Capacitor, 0.33Uf, 160Vac, 450Vdc Rohs Compliant Epcos - 28AK7724 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.33Uf, 160Vac, 450Vdc Rohs Compliant Epcos
28AK7724
Capacitor, 0.33Uf, 160Vac, 450Vdc Rohs Compliant Epcos 28AK7724
CAPACITOR, 0.33UF, 160VAC, 450VDC ROHS COMPLIANT: YES

CAPACITOR, 0.33UF, 160VAC, 450VDC ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32671P4334K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671P4334K000
Film Capacitors B32671P4334K000
CAP FILM 0.33UF 10% 450VDC RAD

CAP FILM 0.33UF 10% 450VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671P4334K000 62-B32671P4334K000 1047455-B32671P4334K000 495-4722-ND B32671P4334K000 28AK7724 B32671P4334K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.33uF 450V Capacitor Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, 0.33Uf, 160Vac, 450Vdc Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C17AH0R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details