Lighting, Resonant circuit
0.047µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Cap Film 0.047uF 630V PP 10%( 13 X 6 X 12mm) Radial Wound 10mm 125°C Bulk Automotive AEC-Q200 Product overview: B32671L6473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L6473K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 10% 630VDC RAD
CAP FILM 0.047UF 10% 630VDC RAD
CAPACITOR, 0.047UF, 250VAC, 630VDC ROHS COMPLIANT: YES
CAPACITO, RADIAL, FILM, 0.047 UF, 250 V, 2 PIN, L 13MM X W 6 MM X H 12MM.. FREE 2 YEAR RADWELL WARRANTY
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32671L6473K000 | 495-76524-ND | 62-B32671L6473K000 | B32671L6473K000 | B32671L6473K000 | 28AK7723 | 127569892 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.047uF 630V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor, 0.047Uf, 250Vac, 630Vdc Rohs Compliant Epcos | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |