EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671L6333J000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671L6333J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671L6333J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671L6333J000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.033uF 630V Capacitor
62-B32671L6333J000
Automotive 0.033uF 630V Capacitor 62-B32671L6333J000
Cap Film 0.033uF 630V PP 5%( 13 X 5 X 11mm) Radial Wound 10mm 125°C Bulk Automotive AEC-Q200 Product overview: B32671L6333J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L6333J000 can be used for catalog matching and distributor lookup.

Cap Film 0.033uF 630V PP 5%( 13 X 5 X 11mm) Radial Wound 10mm 125°C Bulk Automotive AEC-Q200 Product overview: B32671L6333J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L6333J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-76523-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76523-ND
Film Capacitors 495-76523-ND
0.033µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.033Uf, 630V, Film, Radial Rohs Compliant Epcos - 82AH6885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 630V, Film, Radial Rohs Compliant Epcos
82AH6885
Cap, 0.033Uf, 630V, Film, Radial Rohs Compliant Epcos 82AH6885
CAP, 0.033UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.033UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Film Capacitors - B32671L6333J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671L6333J000
Film Capacitors B32671L6333J000
CAP FILM 0.033UF 5% 630VDC RAD

CAP FILM 0.033UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32671L6333J000
CAP FILM 0.033UF 5% 630VDC RAD

CAP FILM 0.033UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671L6333J000 62-B32671L6333J000 495-76523-ND 82AH6885 B32671L6333J000 B32671L6333J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.033uF 630V Capacitor Film Capacitors Cap, 0.033Uf, 630V, Film, Radial Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers