Lighting, Resonant circuit
2700pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 2700PF 10% 1.6KVDC RAD
CAP FILM 2700PF 10% 1.6KVDC RAD
| TDK Corporation | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32671L1272K000 | B32671L1272K000-ND | B32671L1272K000 | B32671L1272K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |