EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671L1272J289

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671L1272J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671L1272J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671L1272J289
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Film Capacitors - 495-B32671L1272J289CT-ND - DigiKey
Thief River Falls, MN, United States
2700pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

2700pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32671L1272J289TB-ND - DigiKey
Thief River Falls, MN, United States
2700pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

2700pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0027uF 1600V Capacitor
62-B32671L1272J289
Automotive 0.0027uF 1600V Capacitor 62-B32671L1272J289
Cap Film 0.0027uF 1600V PP 5%( 13 X 5 X 11mm) Radial 10mm 125°C Automotive AEC-Q200 Ammo Product overview: B32671L1272J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0027uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0027uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L1272J289 can be used for catalog matching and distributor lookup.

Cap Film 0.0027uF 1600V PP 5%( 13 X 5 X 11mm) Radial 10mm 125°C Automotive AEC-Q200 Ammo Product overview: B32671L1272J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0027uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0027uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L1272J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32671L1272J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671L1272J289
Film Capacitors B32671L1272J289
CAP FILM 2700PF 5% 1.6KVDC RAD

CAP FILM 2700PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Cap, 2700Pf, 1.6Kv, Film, Radial Rohs Compliant Epcos - 82AH6883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 1.6Kv, Film, Radial Rohs Compliant Epcos
82AH6883
Cap, 2700Pf, 1.6Kv, Film, Radial Rohs Compliant Epcos 82AH6883
CAP, 2700PF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 2700PF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32671L1272J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32671L1272J289
Capacitors - Film Capacitors B32671L1272J289
CAP FILM 2700PF 5% 1.6KVDC RAD

CAP FILM 2700PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671L1272J289 495-B32671L1272J289CT-ND 62-B32671L1272J289 B32671L1272J289 82AH6883 B32671L1272J289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.0027uF 1600V Capacitor Film Capacitors Cap, 2700Pf, 1.6Kv, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details