EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671L1222K189

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671L1222K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671L1222K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671L1222K189
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.0022uF 1600V Capacitor
62-B32671L1222K189
Automotive 0.0022uF 1600V Capacitor 62-B32671L1222K189
Cap Film 0.0022uF 1600V PP 10%( 13 X 5 X 11mm) Radial 10mm 125°C Automotive AEC-Q200 T/R Product overview: B32671L1222K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L1222K189 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 1600V PP 10%( 13 X 5 X 11mm) Radial 10mm 125°C Automotive AEC-Q200 T/R Product overview: B32671L1222K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L1222K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32671L1222K189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 2200PF 10% 1.6KVDC RAD

CAP FILM 2200PF 10% 1.6KVDC RAD

Buy Now Datasheet
Film Capacitors - 495-B32671L1222K189TR-ND - DigiKey
Thief River Falls, MN, United States
2200pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32671L1222K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671L1222K189
Film Capacitors B32671L1222K189
CAP FILM 2200PF 10% 1.6KVDC RAD

CAP FILM 2200PF 10% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32671L1222K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32671L1222K189
Capacitors - Film Capacitors B32671L1222K189
CAP FILM 2200PF 10% 1.6KVDC RAD

CAP FILM 2200PF 10% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671L1222K189 62-B32671L1222K189 495-B32671L1222K189CT-ND B32671L1222K189 B32671L1222K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.0022uF 1600V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 2002-104MMR630KSA02 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers