EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671L0822J000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671L0822J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671L0822J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671L0822J000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Electronic Wholesale - B32671L0822J000 - 758463-B32671L0822J000 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - B32671L0822J000
758463-B32671L0822J000
Electronic Wholesale - B32671L0822J000 758463-B32671L0822J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 758463-B32671L0822J0 00 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 500V Voltage Rating - DC: 1000V (1kV) Applications: High Frequency, Switching; High Pulse, DV/DT Capacitance: 8200pF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Temperature Range - Operating: -55°C ~ 110°C Manufacturer Package: Radial Height - Seated (Maximum): 0.472" (12.00mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.236" W (13.00mm x 6.00mm)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758463-B32671L0822J000
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 500V
Voltage Rating - DC: 1000V (1kV)
Applications: High Frequency, Switching; High Pulse, DV/DT
Capacitance: 8200pF
Tolerance: ±5%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.472" (12.00mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.512" L x 0.236" W (13.00mm x 6.00mm)

Buy Now
Film Capacitors - 495-3201-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3201-ND
Film Capacitors 495-3201-ND
8200pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial

8200pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
8200PF Capacitor
62-B32671L0822J000
8200PF Capacitor 62-B32671L0822J000
CAP FILM 8200PF 5% 1KVDC RADIAL Product overview: B32671L0822J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L0822J000 can be used for catalog matching and distributor lookup.

CAP FILM 8200PF 5% 1KVDC RADIAL Product overview: B32671L0822J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L0822J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, B32671L Series, 8200 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos - 42Y0008 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32671L Series, 8200 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos
42Y0008
Film Capacitor, B32671L Series, 8200 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos 42Y0008
Film Capacitor, B32671L Series, 8200 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Film Capacitor, B32671L Series, 8200 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32671L0822J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32671L0822J000
Capacitors - Film Capacitors B32671L0822J000
CAP FILM 8200PF 5% 1KVDC RADIAL

CAP FILM 8200PF 5% 1KVDC RADIAL

Supplier's Site
Film Capacitors - B32671L0822J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671L0822J000
Film Capacitors B32671L0822J000
CAP FILM 8200PF 5% 1KVDC RADIAL

CAP FILM 8200PF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Cap Film 0.0082uF 1000V PP 5% (13 X 6 X 12mm) Radial 10mm 110C Bulk - 3410-B32671L0822J000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.0082uF 1000V PP 5% (13 X 6 X 12mm) Radial 10mm 110C Bulk
3410-B32671L0822J000
Cap Film 0.0082uF 1000V PP 5% (13 X 6 X 12mm) Radial 10mm 110C Bulk 3410-B32671L0822J000
Cap Film 0.0082uF 1000V PP 5% (13 X 6 X 12mm) Radial 10mm 110C Bulk

Cap Film 0.0082uF 1000V PP 5% (13 X 6 X 12mm) Radial 10mm 110C Bulk

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671L0822J000 758463-B32671L0822J000 495-3201-ND 62-B32671L0822J000 42Y0008 B32671L0822J000 B32671L0822J000 3410-B32671L0822J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Electronic Wholesale - B32671L0822J000 Film Capacitors 8200PF Capacitor Film Capacitor, B32671L Series, 8200 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors Cap Film 0.0082uF 1000V PP 5% (13 X 6 X 12mm) Radial 10mm 110C Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF 0.0082 microF 0.0082 microF 0.0082 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details