Lighting, Resonant circuit
4700pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
4700pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 4700PF 5% 1KVDC RADIAL
CAPACITOR, 0.0047UF, 500VAC, 1KVDC ROHS COMPLIANT: YES
CAP FILM 4700PF 5% 1KVDC RADIAL
| TDK Corporation | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32671L0472J289 | 495-76970-1-ND | B32671L0472J289 | 28AK7721 | B32671L0472J289 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitors | Capacitor, 0.0047Uf, 500Vac, 1Kvdc Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |