Metallized Polypropylene Film Capacitor Automotive AEC-Q200 Product overview: B32656S8335K411 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S8335K411 can be used for catalog matching and distributor lookup.
3.3000UF 10% 850V- MKP BOX
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32656S8335K411 | 495-B32656S8335K411-ND |
| Product Name | Automotive Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Packing Method | Bulk | Bulk |
| Technology | Film Capacitors |