EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S8225J561

Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656S8225J561 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656S8225J561
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S8225J561
High pulse, Resonant circuit, Snubber

High pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Film Capacitors - B32656S8225J561-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32656S8225J561-ND
Film Capacitors B32656S8225J561-ND
2.2µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box

2.2µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Capacitors - Film Capacitors B32656S8225J561
CAP FILM 2.2UF 5% 850VDC SCREW

CAP FILM 2.2UF 5% 850VDC SCREW

Supplier's Site
Film Cap Mkp Snubber 2.2Μf 5% 850Vdc / Bulk Epcos - 07P7293 - Newark, An Avnet Company
Chicago, IL, United States
Film Cap Mkp Snubber 2.2Μf 5% 850Vdc / Bulk Epcos
07P7293
Film Cap Mkp Snubber 2.2Μf 5% 850Vdc / Bulk Epcos 07P7293
FILM CAP MKP SNUBBER 2.2µF 5% 850Vdc / BULK

FILM CAP MKP SNUBBER 2.2µF 5% 850Vdc / BULK

Supplier's Site
Cap, 2.2Uf, 850V, Film, Solder Rohs Compliant Epcos - 82AH9821 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 850V, Film, Solder Rohs Compliant Epcos
82AH9821
Cap, 2.2Uf, 850V, Film, Solder Rohs Compliant Epcos 82AH9821
CAP, 2.2UF, 850V, FILM, SOLDER ROHS COMPLIANT: YES

CAP, 2.2UF, 850V, FILM, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32656S8225J561 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32656S8225J561
Film Capacitors B32656S8225J561
CAP FILM 2.2UF 5% 850VDC SCREW

CAP FILM 2.2UF 5% 850VDC SCREW

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32656S8225J561 B32656S8225J561-ND B32656S8225J561 07P7293 82AH9821 B32656S8225J561
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitors - Film Capacitors Film Cap Mkp Snubber 2.2Μf 5% 850Vdc / Bulk Epcos Cap, 2.2Uf, 850V, Film, Solder Rohs Compliant Epcos Film Capacitors
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers