High pulse, Resonant circuit, Snubber
CAP FILM 1UF 10% 1.25KVDC SCREW
CAP FILM 1UF 10% 1.25KVDC SCREW
| TDK Corporation | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B32656S7105K562 | B32656S7105K562 | B32656S7105K562 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors; Wound | Film Capacitors; Single-Layer | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | ||
| Applications | Snubber |