TDK Corporation Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S2564K561

Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656S2564K561 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656S2564K561
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S2564K561
High pulse, Resonant circuit, Snubber

High pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Singapore, Singapore
800V 2000V 2kV Capacitor
62-B32656S2564K561
800V 2000V 2kV Capacitor 62-B32656S2564K561
0.56 µF Film Capacitor 800V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box Product overview: B32656S2564K561 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2000V, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 800V, 2000V, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S2564K561 can be used for catalog matching and distributor lookup.

0.56 µF Film Capacitor 800V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box Product overview: B32656S2564K561 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2000V, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 800V, 2000V, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S2564K561 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 495-B32656S2564K561-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32656S2564K561-ND
Film Capacitors 495-B32656S2564K561-ND
FILM CAP 0.5600UF 10% 2000V MKP

FILM CAP 0.5600UF 10% 2000V MKP

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number B32656S2564K561 62-B32656S2564K561 495-B32656S2564K561-ND
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 800V 2000V 2kV Capacitor Film Capacitors
Technology Film Capacitors; Wound Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details