TDK Corporation Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S2474K561

Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656S2474K561 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656S2474K561
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S2474K561
High pulse, Resonant circuit, Snubber

High pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Film Capacitors - 495-B32656S2474K561-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32656S2474K561-ND
Film Capacitors 495-B32656S2474K561-ND
0.47µF Film Capacitor 800V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

0.47µF Film Capacitor 800V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Singapore, Singapore
0.47UF Capacitor
62-B32656S2474K561
0.47UF Capacitor 62-B32656S2474K561
CAP FILM 0.47UF 10% 2KVDC SCREW Product overview: B32656S2474K561 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S2474K561 can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 10% 2KVDC SCREW Product overview: B32656S2474K561 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S2474K561 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32656S2474K561
CAP FILM 0.47UF 10% 2KVDC SCREW

CAP FILM 0.47UF 10% 2KVDC SCREW

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32656S2474K561 495-B32656S2474K561-ND 62-B32656S2474K561 B32656S2474K561
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.47UF Capacitor Capacitors - Film Capacitors
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details