EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S2224K561

Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656S2224K561 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656S2224K561
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S2224K561
High pulse, Resonant circuit, Snubber

High pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Film Capacitors - B32656S2224K561-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32656S2224K561-ND
Film Capacitors B32656S2224K561-ND
0.22µF Film Capacitor 800V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

0.22µF Film Capacitor 800V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Film Capacitors - B32656S2224K561 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32656S2224K561
Film Capacitors B32656S2224K561
CAP FILM 0.22UF 10% 2KVDC SCREW

CAP FILM 0.22UF 10% 2KVDC SCREW

Supplier's Site Datasheet
Cap, 0.22Uf, 2Kv, Film, Solder Rohs Compliant Epcos - 82AH9813 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 2Kv, Film, Solder Rohs Compliant Epcos
82AH9813
Cap, 0.22Uf, 2Kv, Film, Solder Rohs Compliant Epcos 82AH9813
CAP, 0.22UF, 2KV, FILM, SOLDER ROHS COMPLIANT: YES

CAP, 0.22UF, 2KV, FILM, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32656S2224K561
CAP FILM 0.22UF 10% 2KVDC SCREW

CAP FILM 0.22UF 10% 2KVDC SCREW

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32656S2224K561 B32656S2224K561-ND B32656S2224K561 82AH9813 B32656S2224K561
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors Cap, 0.22Uf, 2Kv, Film, Solder Rohs Compliant Epcos Capacitors - Film Capacitors
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH911K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details