High pulse, Resonant circuit, Snubber
CAP FILM 0.12UF 10% 2KVDC SCREW
| TDK Corporation | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B32656S2124K563 | B32656S2124K563 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors - Film Capacitors |
| Technology | Film Capacitors; Wound | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1200 microF | 0.1200 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| Applications | Snubber |