EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S2104J564

Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656S2104J564 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656S2104J564
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S2104J564
High pulse, Resonant circuit, Snubber

High pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Film Capacitors - B32656S2104J564-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32656S2104J564-ND
Film Capacitors B32656S2104J564-ND
0.1µF Film Capacitor 800V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

0.1µF Film Capacitor 800V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Film Capacitors - B32656S2104J564 - 793543-B32656S2104J564 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32656S2104J564
793543-B32656S2104J564
Film Capacitors - B32656S2104J564 793543-B32656S2104J564
Manufacturer: EPCOS (TDK) Win Source Part Number: 793543-B32656S2104J5 64 Series: B32656S Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Features: Low ESL Termination: Screw Terminals Package: Rectangular Box Voltage Rating - AC: 800V Voltage Rating - DC: 2000V (2kV) Applications: Snubber Mounting: Chassis Mount Capacitance: 0.1μF Tolerance: ±5% Lead Spacing: 1.476" (37.50mm) ESR (Equivalent Series Resistance): 20 mOhm Dielectric Material: Polypropylene (PP), Metallized Family Name: B32656S Categories: Capacitors Introduction Date: September 05, 2005 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 793543-B32656S2104J564
Series: B32656S
Packaging: Bulk
Operating Temperature Range: -55°C ~ 100°C
Features: Low ESL
Termination: Screw Terminals
Package: Rectangular Box
Voltage Rating - AC: 800V
Voltage Rating - DC: 2000V (2kV)
Applications: Snubber
Mounting: Chassis Mount
Capacitance: 0.1μF
Tolerance: ±5%
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 20 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Family Name: B32656S
Categories: Capacitors
Introduction Date: September 05, 2005
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors B32656S2104J564
CAP FILM 0.1UF 5% 2KVDC SCREW

CAP FILM 0.1UF 5% 2KVDC SCREW

Supplier's Site
Film Capacitors - B32656S2104J564 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32656S2104J564
Film Capacitors B32656S2104J564
CAP FILM 0.1UF 5% 2KVDC SCREW

CAP FILM 0.1UF 5% 2KVDC SCREW

Supplier's Site Datasheet
Cap, 0.1Μf, 2 Kv, 5%, Pp; Capacitance Epcos - 43AC8649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 2 Kv, 5%, Pp; Capacitance Epcos
43AC8649
Cap, 0.1Μf, 2 Kv, 5%, Pp; Capacitance Epcos 43AC8649
CAP, 0.1µF, 2 KV, 5%, PP; Capacitance:0.1µF; Voltage Rating:2kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B32656 Series; Capacitor Case Style:-; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

CAP, 0.1µF, 2 KV, 5%, PP; Capacitance:0.1µF; Voltage Rating:2kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B32656 Series; Capacitor Case Style:-; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32656S2104J564 B32656S2104J564-ND 793543-B32656S2104J564 B32656S2104J564 B32656S2104J564 43AC8649
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors - B32656S2104J564 Capacitors - Film Capacitors Film Capacitors Cap, 0.1Μf, 2 Kv, 5%, Pp; Capacitance Epcos
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Configuration / Form Factor Leaded Capacitor Screw
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers