TDK Corporation Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S1274K562

Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656S1274K562 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656S1274K562
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S1274K562
High pulse, Resonant circuit, Snubber

High pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Singapore, Singapore
750V 1700V 1.7kV Capacitor
62-B32656S1274K562
750V 1700V 1.7kV Capacitor 62-B32656S1274K562
0.27 µF Film Capacitor 750V 1700V (1.7kV) Polypropylene (PP), Metallized Rectangular Box Product overview: B32656S1274K562 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 1700V, 1.7kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 750V, 1700V, 1.7kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S1274K562 can be used for catalog matching and distributor lookup.

0.27 µF Film Capacitor 750V 1700V (1.7kV) Polypropylene (PP), Metallized Rectangular Box Product overview: B32656S1274K562 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 1700V, 1.7kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 750V, 1700V, 1.7kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S1274K562 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 495-B32656S1274K562-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32656S1274K562-ND
Film Capacitors 495-B32656S1274K562-ND
FILM CAP 0,2700UF 10% 1700V- MKP

FILM CAP 0,2700UF 10% 1700V- MKP

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number B32656S1274K562 62-B32656S1274K562 495-B32656S1274K562-ND
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 750V 1700V 1.7kV Capacitor Film Capacitors
Technology Film Capacitors; Wound Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene
Capacitance Range 0.2700 microF 0.2700 microF 2700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details