EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S0684K565

Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656S0684K565 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656S0684K565
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S0684K565
High pulse, Resonant circuit, Snubber

High pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Film Capacitors - B32656S0684K565 - 1132381-B32656S0684K565 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32656S0684K565
1132381-B32656S0684K565
Film Capacitors - B32656S0684K565 1132381-B32656S0684K565
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132381-B32656S0684K 565 Packaging: Bulk Termination: Lug Length: 42 mm Contact Plating: Tin Capacitance: 680 nF Tolerance: 10 % ESR (Equivalent Series Resistance): 6 mΩ Dielectric Material: Polypropylene Height: 28.5 mm Width: 16 mm Categories: Film Capacitors Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 16 mm Mount: Screw RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 480 V Voltage Rating (DC): 1 kV Lead Pitch: 24 mm Dielectric: PP Max Operating Temperature: 100 °C Lead/Base Style: Straight

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132381-B32656S0684K565
Packaging: Bulk
Termination: Lug
Length: 42 mm
Contact Plating: Tin
Capacitance: 680 nF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 6 mΩ
Dielectric Material: Polypropylene
Height: 28.5 mm
Width: 16 mm
Categories: Film Capacitors
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 16 mm
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 480 V
Voltage Rating (DC): 1 kV
Lead Pitch: 24 mm
Dielectric: PP
Max Operating Temperature: 100 °C
Lead/Base Style: Straight

Buy Now
Film Capacitors - B32656S0684K565-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32656S0684K565-ND
Film Capacitors B32656S0684K565-ND
0.68µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box

0.68µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Film Capacitors - B32656S0684K565 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32656S0684K565
Film Capacitors B32656S0684K565
CAP FILM 0.68UF 10% 1KVDC SCREW

CAP FILM 0.68UF 10% 1KVDC SCREW

Supplier's Site Datasheet
Capacitors - Film Capacitors B32656S0684K565
CAP FILM 0.68UF 10% 1KVDC SCREW

CAP FILM 0.68UF 10% 1KVDC SCREW

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32656S0684K565 1132381-B32656S0684K565 B32656S0684K565-ND B32656S0684K565 B32656S0684K565
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors - B32656S0684K565 Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC2600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers