High pulse, Resonant circuit, Snubber
0.47µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
CAP FILM 0.47UF 5% 1KVDC SCREW
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B32656S0474J565 | B32656S0474J565-ND | B32656S0474J565 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| Configuration / Form Factor | Leaded Capacitor |