High pulse, Resonant circuit, Snubber
1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
CAP FILM 1UF 10% 1KVDC SCREW
Film Capacitor, B32656S Series, 1 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
CAP FILM 1UF 10% 1KVDC SCREW
| TDK Corporation | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32656S0105K561 | 495-7066-ND | B32656S0105K561 | 01M7071 | B32656S0105K561 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitors | Film Capacitor, B32656S Series, 1 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| Configuration / Form Factor | Leaded Capacitor |