Resonant circuit, Snubber, High pulse, General purpose
0.56µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Cap Film 0.56uF 1600V PP 5% (42 X 28 X 37mm) Radial Wound 37.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32656J1564J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.56uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.56uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656J1564J000 can be used for catalog matching and distributor lookup.
CAP FILM 0.56UF 5% 1.6KVDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32656J1564J000 | B32656J1564J000-ND | 62-B32656J1564J000 | B32656J1564J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.56uF 1600V Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |