Resonant circuit, Snubber, High pulse, General purpose
Cap Film 1.2uF 1250V PP 5% (41.5 X 28 X 42.5mm) Radial Wound 37.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32656A7125J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.2uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656A7125J000 can be used for catalog matching and distributor lookup.
1.2µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1011418-B32656A7125J
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 500V
Voltage Rating - DC: 1250V (1.25kV)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 1.673" (42.50mm)
Mounting: Through Hole
Capacitance: 1.2μF
Tolerance: ±5%
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 100°C
Dimension: 1.634" L x 1.102" W (41.50mm x 28.00mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
CAP FILM 1.2UF 5% 1.25KVDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32656A7125J000 | 62-B32656A7125J000 | B32656A7125J000-ND | 1011418-B32656A7125J000 | B32656A7125J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 1.2uF 1250V Capacitor | Film Capacitors | Film Capacitors - B32656A7125J000 | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |