EPCOS AG RF and Wireless - RF Antennas B32654A7474K000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Antennas Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Operating Temperature: -40°C ~ 85°C Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Antennas Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Operating Temperature: -40°C ~ 85°C Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Antennas - B32654A7474K000 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
B32654A7474K000
RF and Wireless - RF Antennas B32654A7474K000
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Antennas Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Operating Temperature: -40°C ~ 85°C Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: RF and Wireless - RF Antennas
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 700V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Operating Temperature: -40°C ~ 85°C
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number B32654A7474K000
Product Name RF and Wireless - RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details