Resonant circuit, Snubber, High pulse, General purpose
Cap Film 0.1uF 1250V PP 10%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A7104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7104K000 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% 1.25KVDC RAD
CAP FILM 0.1UF 10% 1.25KVDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32654A7104K000 | 62-B32654A7104K000 | B32654A7104K000-ND | B32654A7104K000 | B32654A7104K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.1uF 1250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |