EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A6155K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A6155K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A6155K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A6155K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 1.5uF 630V Capacitor
62-B32654A6155K000
Automotive 1.5uF 630V Capacitor 62-B32654A6155K000
Cap Film 1.5uF 630V PP 10%( 31.5 X 18 X 27.5mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A6155K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A6155K000 can be used for catalog matching and distributor lookup.

Cap Film 1.5uF 630V PP 10%( 31.5 X 18 X 27.5mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A6155K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A6155K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-7064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7064-ND
Film Capacitors 495-7064-ND
1.5µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32654A6155K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32654A6155K000
Capacitors - Film Capacitors B32654A6155K000
CAP FILM 1.5UF 10% 630VDC RADIAL

CAP FILM 1.5UF 10% 630VDC RADIAL

Supplier's Site
Cap, 1.5Μf, 630V, 10%, Pp; Capacitance Epcos - 43AC8648 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Μf, 630V, 10%, Pp; Capacitance Epcos
43AC8648
Cap, 1.5Μf, 630V, 10%, Pp; Capacitance Epcos 43AC8648
CAP, 1.5µF, 630V, 10%, PP; Capacitance:1.5µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 1.5µF, 630V, 10%, PP; Capacitance:1.5µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32654A6155K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A6155K000
Film Capacitors B32654A6155K000
CAP FILM 1.5UF 10% 630VDC RADIAL

CAP FILM 1.5UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A6155K000 62-B32654A6155K000 495-7064-ND B32654A6155K000 43AC8648 B32654A6155K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 1.5uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 1.5Μf, 630V, 10%, Pp; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details