Resonant circuit, Snubber, High pulse, General purpose
1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Cap Film 1uF 630V PP 10%( 31.5 X 13.5 X 23mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A6105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A6105K000 can be used for catalog matching and distributor lookup.
CAPACITOR POLYPROPYLENE PP FILM 1UF 630V 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Lead Spacing:27.5mm RoHS Compliant: Yes
CAP FILM 1UF 10% 630VDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32654A6105K000 | 495-4196-ND | 62-B32654A6105K000 | 21C5203 | B32654A6105K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 1uF 630V Capacitor | Capacitor Polypropylene Pp Film 1Uf 630V 10%, Radial; Dielectric Type Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |