Resonant circuit, Snubber, High pulse, General purpose
1.5µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
CAP FILM 1.5UF 10% 400VDC RADIAL Product overview: B32654A4155K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A4155K000 can be used for catalog matching and distributor lookup.
CAP FILM 1.5UF 10% 400VDC RADIAL
CAP FILM 1.5UF 10% 400VDC RADIAL
CAP, 1.5µF, 400V, 10%, PP; Capacitance:1.5µF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32654A4155K000 | 495-75756-ND | 62-B32654A4155K000 | B32654A4155K000 | B32654A4155K000 | 42AC9896 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 1.5UF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 1.5Μf, 400V, 10%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |