Resonant circuit, Snubber, High pulse, General purpose
Cap Film 1.5uF 400V PP 5%( 31.5 X 12.5 X 21.5mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A4155J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A4155J000 can be used for catalog matching and distributor lookup.
1.5µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
CAP FILM 1.5UF 5% 400VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32654A4155J000 | 62-B32654A4155J000 | 495-B32654A4155J000-ND | B32654A4155J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 1.5uF 400V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |