Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 1.5UF 5% 250VDC RADIAL Product overview: B32654A3155J189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A3155J189 can be used for catalog matching and distributor lookup.
1.5µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
CAP FILM 1.5UF 5% 250VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32654A3155J189 | 62-B32654A3155J189 | B32654A3155J189-ND | B32654A3155J189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 1.5UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |