EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A3155J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A3155J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A3155J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A3155J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
1.5UF Capacitor
62-B32654A3155J000
1.5UF Capacitor 62-B32654A3155J000
CAP FILM 1.5UF 5% 250VDC RADIAL Product overview: B32654A3155J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A3155J000 can be used for catalog matching and distributor lookup.

CAP FILM 1.5UF 5% 250VDC RADIAL Product overview: B32654A3155J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A3155J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32654A3155J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32654A3155J000-ND
Film Capacitors 495-B32654A3155J000-ND
1.5µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1029861-B32654A3155J000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1029861-B32654A3155J000
Capacitors - Film Capacitors 1029861-B32654A3155J000
Win Source Part Number: 1029861-B32654A3155J 000 Category: Capacitors>Film Capacitors Series: B3265* - MKP General Purpose Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: DC Link, DC Filtering; High Pulse, DV/DT Height - Seated (Max): 0.827" (21.00mm) Standard Package: 1,280 Capacitance: 1.5 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm) Alternative Parts (Cross-Reference): B32654A3155J; ECW-F2155JA; ECW-FD2W155JB; ECW-FA2J155J; R75MR41504030J; B32654A4155J000; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32654A3155J-ND,B326 54A3155J

Win Source Part Number: 1029861-B32654A3155J000
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 1,280
Capacitance: 1.5 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm)
Alternative Parts (Cross-Reference): B32654A3155J; ECW-F2155JA; ECW-FD2W155JB; ECW-FA2J155J; R75MR41504030J; B32654A4155J000;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32654A3155J-ND,B32654A3155J

Buy Now Datasheet
Capacitors - Film Capacitors B32654A3155J000
CAP FILM 1.5UF 5% 250VDC RADIAL

CAP FILM 1.5UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A3155J000 62-B32654A3155J000 495-B32654A3155J000-ND 1029861-B32654A3155J000 B32654A3155J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 1.5UF Capacitor Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers