EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A2223J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A2223J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A2223J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A2223J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
0.022UF Capacitor
62-B32654A2223J000
0.022UF Capacitor 62-B32654A2223J000
CAP FILM 0.022UF 5% 2KVDC RADIAL Product overview: B32654A2223J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A2223J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.022UF 5% 2KVDC RADIAL Product overview: B32654A2223J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A2223J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75590-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75590-ND
Film Capacitors 495-75590-ND
0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32654A2223J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A2223J000
Film Capacitors B32654A2223J000
CAP FILM 0.022UF 5% 2KVDC RADIAL

CAP FILM 0.022UF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32654A2223J000
CAP FILM 0.022UF 5% 2KVDC RADIAL

CAP FILM 0.022UF 5% 2KVDC RADIAL

Supplier's Site
Film Capacitor, B32654 Series, 0.022 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos - 41Y9998 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32654 Series, 0.022 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos
41Y9998
Film Capacitor, B32654 Series, 0.022 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos 41Y9998
Film Capacitor, B32654 Series, 0.022 F, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Film Capacitor, B32654 Series, 0.022 F, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A2223J000 62-B32654A2223J000 495-75590-ND B32654A2223J000 B32654A2223J000 41Y9998
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.022UF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, B32654 Series, 0.022 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF150J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details