Resonant circuit, Snubber, High pulse, General purpose
0.047µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 5% 1.6KVDC RAD Product overview: B32654A1473J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A1473J000 can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 5% 1.6KVDC RAD
CAP FILM 0.047UF 5% 1.6KVDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32654A1473J000 | B32654A1473J000-ND | 62-B32654A1473J000 | B32654A1473J000 | B32654A1473J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.047UF Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |