EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A0224J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A0224J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A0224J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A0224J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-4424-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4424-ND
Film Capacitors 495-4424-ND
0.22µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 1000V Capacitor
62-B32654A0224J000
Automotive 0.22uF 1000V Capacitor 62-B32654A0224J000
Cap Film 0.22uF 1000V PP 5%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A0224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A0224J000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1000V PP 5%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A0224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A0224J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, B32654 Series, 0.22 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos - 96K7490 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32654 Series, 0.22 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos
96K7490
Film Capacitor, B32654 Series, 0.22 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos 96K7490
Film Capacitor, B32654 Series, 0.22 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Film Capacitor, B32654 Series, 0.22 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32654A0224J000
CAP FILM 0.22UF 5% 1KVDC RADIAL

CAP FILM 0.22UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A0224J000 495-4424-ND 62-B32654A0224J000 96K7490 B32654A0224J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.22uF 1000V Capacitor Film Capacitor, B32654 Series, 0.22 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details