EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A8472J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A8472J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A8472J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A8472J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-B32653A8472J189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 4700PF 5% 2KVDC RADIAL

CAP FILM 4700PF 5% 2KVDC RADIAL

Buy Now Datasheet
Film Capacitors - 495-B32653A8472J189TR-ND - DigiKey
Thief River Falls, MN, United States
4700pF Film Capacitor 1000V (1kV) 2000V (2kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 1000V (1kV) 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
62-B32653A8472J189
4700PF Capacitor 62-B32653A8472J189
CAP FILM 4700PF 5% 2KVDC RADIAL Product overview: B32653A8472J189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A8472J189 can be used for catalog matching and distributor lookup.

CAP FILM 4700PF 5% 2KVDC RADIAL Product overview: B32653A8472J189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A8472J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32653A8472J189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A8472J189
Capacitors - Film Capacitors B32653A8472J189
CAP FILM 4700PF 5% 2KVDC RADIAL

CAP FILM 4700PF 5% 2KVDC RADIAL

Supplier's Site
Film Capacitors - B32653A8472J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A8472J189
Film Capacitors B32653A8472J189
CAP FILM 4700PF 5% 2KVDC RADIAL

CAP FILM 4700PF 5% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A8472J189 495-B32653A8472J189CT-ND 62-B32653A8472J189 B32653A8472J189 B32653A8472J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 4700PF Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details