EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A8332J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A8332J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A8332J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A8332J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-B32653A8332J189CT-ND - DigiKey
Thief River Falls, MN, United States
3300pF Film Capacitor 1000V (1kV) 2000V (2kV) Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 1000V (1kV) 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32653A8332J189TR-ND - DigiKey
Thief River Falls, MN, United States
3300pF Film Capacitor 1000V (1kV) 2000V (2kV) Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 1000V (1kV) 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0033uF 2000V Capacitor
62-B32653A8332J189
Automotive 0.0033uF 2000V Capacitor 62-B32653A8332J189
Cap Film 0.0033uF 2000V PP 5%( 26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 T/R Product overview: B32653A8332J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A8332J189 can be used for catalog matching and distributor lookup.

Cap Film 0.0033uF 2000V PP 5%( 26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 T/R Product overview: B32653A8332J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A8332J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A8332J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A8332J189
Film Capacitors B32653A8332J189
CAP FILM 3300PF 5% 2KVDC RADIAL

CAP FILM 3300PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32653A8332J189
CAP FILM 3300PF 5% 2KVDC RADIAL

CAP FILM 3300PF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A8332J189 495-B32653A8332J189CT-ND 62-B32653A8332J189 B32653A8332J189 B32653A8332J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.0033uF 2000V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details