Cap Film 0.056uF 1250V PP 5% Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A7563J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.056uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7563J000 can be used for catalog matching and distributor lookup.
0.056µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.056UF 5% 1.25KVDC RAD
CAP FILM 0.056UF 5% 1.25KVDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32653A7563J000 | B32653A7563J000-ND | B32653A7563J000 | B32653A7563J000 |
| Product Name | Automotive 0.056uF 1250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| Packing Method | Bulk | Bulk | Bulk; Bulk | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |