Resonant circuit, Snubber, High pulse, General purpose
Cap Film 0.047uF 1250V PP 10% (26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 T/R Product overview: B32653A7473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7473K189 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 1.25KVDC RADIAL
CAP FILM 0.047UF 1.25KVDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A7473K189 | 62-B32653A7473K189 | B32653A7473K189-ND | B32653A7473K189 | B32653A7473K189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.047uF 1250V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |