Resonant circuit, Snubber, High pulse, General purpose
0.047µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Cap Film 0.047uF 1250V PP 5% (26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A7473J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7473J000 can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 5% 1.25KVDC RAD
CAP FILM 0.047UF 5% 1.25KVDC RAD
CAPACITOR, 47NF 1250V; Capacitance:0.047µF;
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A7473J000 | 495-75751-ND | 62-B32653A7473J000 | B32653A7473J000 | B32653A7473J000 | 29AH3528 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.047uF 1250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor, 47Nf 1250V; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |