CAP FILM 0.039UF 5% 1.25KVDC RAD Product overview: B32653A7393J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7393J000 can be used for catalog matching and distributor lookup.
0.039µF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.039UF 5% 1.25KVDC RAD
CAP FILM 0.039UF 5% 1.25KVDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32653A7393J000 | 495-B32653A7393J000-ND | B32653A7393J000 | B32653A7393J000 |
| Product Name | 0.039UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF |
| Packing Method | Bulk | Bulk | Bulk; Bulk |