Resonant circuit, Snubber, High pulse, General purpose
0.033µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 1.25KVDC RADIAL Product overview: B32653A7333K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7333K189 can be used for catalog matching and distributor lookup.
CAP FILM 0.033UF 1.25KVDC RADIAL
CAP FILM 0.033UF 1.25KVDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A7333K189 | B32653A7333K189-ND | 62-B32653A7333K189 | B32653A7333K189 | B32653A7333K189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.033UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |