EPCOS AG Film Capacitors - B32653A7224K B32653A7224K

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 744573-B32653A7224K Manufacturer Homepage: www.epcos.com Reference case: DIP2 Reference Date Code: 1328+ Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 744573-B32653A7224K Manufacturer Homepage: www.epcos.com Reference case: DIP2 Reference Date Code: 1328+ Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32653A7224K - 744573-B32653A7224K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32653A7224K
744573-B32653A7224K
Film Capacitors - B32653A7224K 744573-B32653A7224K
Manufacturer: EPCOS (TDK) Win Source Part Number: 744573-B32653A7224K Manufacturer Homepage: www.epcos.com Reference case: DIP2 Reference Date Code: 1328+ Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 744573-B32653A7224K
Manufacturer Homepage: www.epcos.com
Reference case: DIP2
Reference Date Code: 1328+
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Automotive 0.22uF 1250V Capacitor
62-B32653A7224K
Automotive 0.22uF 1250V Capacitor 62-B32653A7224K
Cap Film 0.22uF 1250V PP 10% (26.5 X 14.5 X 29.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A7224K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7224K can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1250V PP 10% (26.5 X 14.5 X 29.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A7224K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7224K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 744573-B32653A7224K 62-B32653A7224K
Product Name Film Capacitors - B32653A7224K Automotive 0.22uF 1250V Capacitor
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers