EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A7224J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A7224J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A7224J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A7224J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32653A7224J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A7224J000-ND
Film Capacitors B32653A7224J000-ND
0.22µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 1250V Capacitor
62-B32653A7224J000
Automotive 0.22uF 1250V Capacitor 62-B32653A7224J000
Cap Film 0.22uF 1250V PP 5%( 26.5 X 14.5 X 29.5mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A7224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7224J000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1250V PP 5%( 26.5 X 14.5 X 29.5mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A7224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7224J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32653A7224J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A7224J000
Capacitors - Film Capacitors B32653A7224J000
CAP FILM 0.22UF 5% 1.25KVDC RAD

CAP FILM 0.22UF 5% 1.25KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32653A7224J000 B32653A7224J000-ND 62-B32653A7224J000 B32653A7224J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.22uF 1250V Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Snubber Capacitor - 105PMB122KSP1 - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details